Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount UMT3
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount UMT3
Bipolar (BJT) Transistor NPN 40V 200mA 300MHz 200mW Surface Mount UMT3
TRANS NPN 40V 0.2A UMT3 Product overview: UMT3904T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-UMT3904T106 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 036024-UMT3904T106
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 300mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA
Typical Gain (hFE) (Min): 100 @ 10mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
TRANS NPN 40V 0.2A UMT3
TRANS NPN 40V 0.2A UMT3
Bipolar Transistors - BJT NPN 40V 0.2A
TRANSISTOR,NPN,40V,0
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | UMT3904T106TR-ND | 276-UMT3904T106 | 036024-UMT3904T106 | UMT3904T106 | UMT3904T106 | UMT3904T106 | 84R7728 |
| Product Name | Single Bipolar Transistors | 40V 0.2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - UMT3904T106 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Bipolar Transistors - BJT | Transistor,npn,40V,0.2A,sot-323; Transistor Polarity Rohm |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN | ||
| Package Type | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT3; SOT323; UMT3 | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 200 milliamps | 200 milliamps | 200 milliamps | ||||
| VCEO | 40 volts | 40 volts | 40 volts |