UMT2907A is a PNP silicon transistor in an SOT-323 package designed for switching applications and audio frequency small signal amplification. It has a collector-emitter voltage rating of -60 V, a collector current rating of -600 mA, and a power dissipation of 200 mW. The device features a collector-emitter saturation voltage of up to -1.6 V at -500 mA collector current and -50 mA base current, and a DC current gain ranging from 50 to 300 depending on operating conditions. The transition frequency is 200 MHz. Junction temperature ranges from -55 °C to +150 °C. The package dimensions are consistent with the SOT-323 (UMT3) form factor, and it is supplied in tape and reel packaging with 3000 units per reel.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
60V 200mW 100@150mA,10V 600mA PNP SOT-323 Bipolar (BJT) ROHS
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors |
| Product Number | UMT2907A | UMT2907A | UMT2907A |
| Product Name | PNP, SOT-323, -60V -0.6A, Switching Transistor | PNP Switching transistor | Transistors |
| Polarity | PNP | PNP |