TRANS NPN/PNP 50V 0.15A 6UMT Product overview: UMZ2NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-UMZ2NTR can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 180MHz, 140MHz 150mW Surface Mount UMT6
Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 180MHz, 140MHz 150mW Surface Mount UMT6
50V 150mW 120@1mA,6V 150mA NPN+PNP SOT-363-6 Bipolar Transistors - BJT ROHS
Bipolar Transistors - BJT NPN/PNP 50V 150MA SOT-363
TRANS NPN/PNP 50V 0.15A 6UMT
TRANS NPN/PNP 50V 0.15A 6UMT
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-UMZ2NTR | UMZ2NCT-ND | UMZ2NTR | UMZ2NTR | UMZ2NTR | UMZ2NTR |
| Product Name | 50V 0.15A Bipolar Transistor | Bipolar Transistor Arrays | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | ||
| Package Type | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | UMT6 | 6-TSSOP, SC-88, SOT-363 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | 150 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts |