ROHM Semiconductor USA, LLC Bipolar Transistor Arrays, Pre-Biased UMH3NFHATN

Description
Bipolar (BJT) Transistor Array 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays, Pre-Biased - UMH3NFHATNDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
UMH3NFHATNDKR-ND
Bipolar Transistor Arrays, Pre-Biased UMH3NFHATNDKR-ND
Bipolar (BJT) Transistor Array 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6

Bipolar (BJT) Transistor Array 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - UMH3NFHATNTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
UMH3NFHATNTR-ND
Bipolar Transistor Arrays, Pre-Biased UMH3NFHATNTR-ND
Bipolar (BJT) Transistor Array 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6

Bipolar (BJT) Transistor Array 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - UMH3NFHATNCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
UMH3NFHATNCT-ND
Bipolar Transistor Arrays, Pre-Biased UMH3NFHATNCT-ND
Bipolar (BJT) Transistor Array 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6

Bipolar (BJT) Transistor Array 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
293-UMH3NFHATN
Bipolar Transistor 293-UMH3NFHATN
NPN+NPN DIGITAL TRANSISTOR(WITH Product overview: UMH3NFHATN from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMH3NFHATN can be used for catalog matching and distributor lookup.

NPN+NPN DIGITAL TRANSISTOR(WITH Product overview: UMH3NFHATN from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMH3NFHATN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays - 1325651-UMH3NFHATN - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays
1325651-UMH3NFHATN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays 1325651-UMH3NFHATN
Manufacturer: Rohm Semiconductor Win Source Part Number: 1325651-UMH3NFHATN Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 150mW Voltage - Collector Emitter Breakdown (Max): 50V Current - Collector (Ic) (Max): 100mA Transistor Type: 2 NPN - Pre-Biased (Dual) Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA Current - Collector Cutoff (Max): 500nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V Frequency - Transition: 250MHz Supplier Device Package: UMT6 Temperature Range - Operating: 150°C (TJ) Case / Package: 6-TSSOP, SC-88, SOT-363 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: UMH3NFHATNDKR,UMH3NF HATNCT,UMH3NFHATNTR Base Product Number: UMH3 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325651-UMH3NFHATN
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 NPN - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA
Current - Collector Cutoff (Max): 500nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 1mA, 5V
Frequency - Transition: 250MHz
Supplier Device Package: UMT6
Temperature Range - Operating: 150°C (TJ)
Case / Package: 6-TSSOP, SC-88, SOT-363
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: UMH3NFHATNDKR,UMH3NFHATNCT,UMH3NFHATNTR
Base Product Number: UMH3
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UMH3NFHATN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UMH3NFHATN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UMH3NFHATN
NPN+NPN DIGITAL TRANSISTOR(WITH

NPN+NPN DIGITAL TRANSISTOR(WITH

Supplier's Site
Trans, Npn, Aec-Q101, 4.7K/4.7K, Sot-353; Collector Emitter Voltage V(Br)Ceo Rohm - 89Y7408 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, Aec-Q101, 4.7K/4.7K, Sot-353; Collector Emitter Voltage V(Br)Ceo Rohm
89Y7408
Trans, Npn, Aec-Q101, 4.7K/4.7K, Sot-353; Collector Emitter Voltage V(Br)Ceo Rohm 89Y7408
TRANS, NPN, AEC-Q101, 4.7K/4.7K, SOT-353; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor Ratio, R1 / R2:1(Ratio) RoHS Compliant: Yes

TRANS, NPN, AEC-Q101, 4.7K/4.7K, SOT-353; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:4.7kohm; Resistor Ratio, R1 / R2:1(Ratio) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number UMH3NFHATNDKR-ND 293-UMH3NFHATN 1325651-UMH3NFHATN UMH3NFHATN 89Y7408
Product Name Bipolar Transistor Arrays, Pre-Biased Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, Aec-Q101, 4.7K/4.7K, Sot-353; Collector Emitter Voltage V(Br)Ceo Rohm
Polarity NPN NPN NPN NPN
Package Type 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT3; 6-TSSOP, SC-88, SOT-363 AEC-Q101 TO-3; SOT3
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697388P - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
Single, Pre-Biased Bipolar Transistors - BCR198E6433HTMA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40LWX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers