UMH37N is a dual NPN digital transistor with built-in bias resistors, packaged in an SOT-363 (UMT6) case, designed for muting applications. Each element has a collector-emitter voltage rating of 20 V, a collector current capacity of 400 mA, and a power dissipation limit of 150 mW. The emitter-base breakdown voltage is a minimum of 40 V, and the collector-emitter saturation voltage is typically 30 mV at 30 mA collector current and 3 mA base current. The output ON resistance is typically 0.9 Ω at 7 V input. The device includes two integrated DTC914TUB transistors and operates within a junction temperature range of -55°C to 150°C. It meets RoHS compliance and is packaged in a 180 mm reel with 8 mm tape width, containing 3000 units. This product is electrostatic sensitive and requires external ESD protection.
UMH37N is the digital transistor for Muting that integrates two DTC914TUB chips in a SOT-363 package.
UMH37N is the digital transistor for Muting that integrates two DTC914TUB chips in a SOT-363 package.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | UMH37N | UMH37N |
| Product Name | NPN+NPN, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN 400mA 20V Digital Transistor (Bias Resistor Builtin) for Muting |
| Polarity | NPN | NPN |