TRANS 2PNP 50V 0.15A 6UMT Product overview: UMT1NTN from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-UMT1NTN can be used for catalog matching and distributor lookup.
Transistor Dual PNP 150mA 0.15W SOIC6
Transistor Dual PNP 150mA 0.15W SOIC6
Transistor Dual PNP 150mA 0.15W SOIC6
Manufacturer: Rohm Semiconductor
Win Source Part Number: 036020-UMT1NTN
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT6
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 150mW
Alternative Parts (Cross-Reference): HN1A01FU; KTA701U; UMT1NTN; UMT1NTR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 150mA 140MHz 150mW Surface Mount UMT6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 150mA 140MHz 150mW Surface Mount UMT6
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 150mA 140MHz 150mW Surface Mount UMT6
50V 150mW 120@1mA,6V 150mA 2PCSPNP SC-70-6(SOT-363) Bipolar Transistors - BJT ROHS
TRANS 2PNP 50V 0.15A 6UMT
TRANS 2PNP 50V 0.15A 6UMT
Bipolar Transistors - BJT DUAL PNP 50V 150MA SOT-363
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 277-UMT1NTN | 7002779 | 7002779P | 036020-UMT1NTN | UMT1NTNCT-ND | UMT1NTN | UMT1NTN | UMT1NTN | UMT1NTN |
| Product Name | 50V 0.15A Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Arrays - UMT1NTN | Bipolar Transistor Arrays | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | PNP; 2 PNP (Dual) | PNP | PNP | 2 PNP (Dual); PNP | ||
| Package Type | Tape & Reel (TR) | Umt | UMT | SOT3; UMT6 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | 150 milliamps | |||||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts |