UMG4N is a dual digital transistor with integrated bias resistors in an SOT-353 package, designed for use in inverters, interfaces, and drivers. Each element has a collector-emitter voltage rating of 50 V, a collector current of 100 mA, and a total power dissipation of 150 mW. The junction temperature ranges up to 150 °C. The device features a DC current gain (hFE) of 100 to 600 at VCE = 5 V and IC = 1 mA, with an input resistance of 7 to 13 kΩ. The collector-emitter saturation voltage is up to 300 mV at IC = 10 mA and IB = 1 mA. Standard packaging is tape and reel with 3000 units per reel.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | UMG4N | UMG4N |
| Product Name | NPN+NPN, SOT-353, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) |
| Polarity | NPN | NPN |