ROHM Semiconductor USA, LLC 12V 0.5A Bipolar Transistor UML4NTR

Description
TRANS PNP 12V 0.5A UMT5 Product overview: UML4NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-UML4NTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 12V 0.5A UMT5 Product overview: UML4NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-UML4NTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 0.5A Bipolar Transistor
276-UML4NTR
12V 0.5A Bipolar Transistor 276-UML4NTR
TRANS PNP 12V 0.5A UMT5 Product overview: UML4NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-UML4NTR can be used for catalog matching and distributor lookup.

TRANS PNP 12V 0.5A UMT5 Product overview: UML4NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-UML4NTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - UML4NTR - 048526-UML4NTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - UML4NTR
048526-UML4NTR
TRANSISTORS - Transistors (BJT) - Single - UML4NTR 048526-UML4NTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 048526-UML4NTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 260MHz Transistor Polarity: PNP + Diode (Isolated) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: UMT5 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 250mV @ 10mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 10mA, 2V Maximum Power Dissipation: 120mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 048526-UML4NTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 260MHz
Transistor Polarity: PNP + Diode (Isolated)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT5
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 250mV @ 10mA, 200mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 10mA, 2V
Maximum Power Dissipation: 120mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - UML4NTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
UML4NTR-ND
Single Bipolar Transistors UML4NTR-ND
Bipolar (BJT) Transistor PNP + Diode (Isolated) 12V 500mA 260MHz 120mW Surface Mount UMT5

Bipolar (BJT) Transistor PNP + Diode (Isolated) 12V 500mA 260MHz 120mW Surface Mount UMT5

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UML4NTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UML4NTR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UML4NTR
TRANS PNP 12V 0.5A UMT5

TRANS PNP 12V 0.5A UMT5

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
UML4NTR
Bipolar Transistors - BJT UML4NTR
Bipolar Transistors - BJT PNP 30V 200MA

Bipolar Transistors - BJT PNP 30V 200MA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-UML4NTR 048526-UML4NTR UML4NTR-ND UML4NTR UML4NTR
Product Name 12V 0.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - UML4NTR Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP; PNP + Diode (Isolated) PNP
Package Type Tape & Reel (TR) SOT3; UMT5 5-TSSOP, SC-70-5, SOT-353 UMT5
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

45V 0.8A SOT23 Bipolar Transistor - 276-BC817-16 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
2 suppliers
NPN general purpose transistor - BC850C,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
5 suppliers
Bipolar Transistors - 1219943 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details