ROHM Semiconductor USA, LLC Bipolar Transistor Arrays UMX2NTR

Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 150mA 180MHz 150mW Surface Mount UMT6
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 150mA 180MHz 150mW Surface Mount UMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - UMX2NTRTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
UMX2NTRTR-ND
Bipolar Transistor Arrays UMX2NTRTR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 150mA 180MHz 150mW Surface Mount UMT6

Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 150mA 180MHz 150mW Surface Mount UMT6

Buy Now Datasheet
Bipolar Transistor Arrays - UMX2NTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
UMX2NTRDKR-ND
Bipolar Transistor Arrays UMX2NTRDKR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 150mA 180MHz 150mW Surface Mount UMT6

Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 150mA 180MHz 150mW Surface Mount UMT6

Buy Now Datasheet
Bipolar Transistor Arrays - UMX2NTRCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
UMX2NTRCT-ND
Bipolar Transistor Arrays UMX2NTRCT-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 150mA 180MHz 150mW Surface Mount UMT6

Bipolar (BJT) Transistor Array 2 NPN (Dual) 50V 150mA 180MHz 150mW Surface Mount UMT6

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - UMX2NTR - 036028-UMX2NTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - UMX2NTR
036028-UMX2NTR
TRANSISTORS - Transistors (BJT) - Arrays - UMX2NTR 036028-UMX2NTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 036028-UMX2NTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: UMT6 Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 400mV @ 5mA, 50mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 1mA, 6V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 036028-UMX2NTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT6
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
50V 0.15A Bipolar Transistor
277-UMX2NTR
50V 0.15A Bipolar Transistor 277-UMX2NTR
TRANS 2NPN 50V 0.15A 6UMT Product overview: UMX2NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-UMX2NTR can be used for catalog matching and distributor lookup.

TRANS 2NPN 50V 0.15A 6UMT Product overview: UMX2NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-UMX2NTR can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
UMX2NTR
Bipolar Transistors - BJT UMX2NTR
Bipolar Transistors - BJT DUAL NPN 50V 150MA SOT-363

Bipolar Transistors - BJT DUAL NPN 50V 150MA SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UMX2NTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UMX2NTR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UMX2NTR
TRANS 2NPN 50V 0.15A 6UMT

TRANS 2NPN 50V 0.15A 6UMT

Supplier's Site
Bipolar Transistor Arrays - UMX2NTR - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays
UMX2NTR
Bipolar Transistor Arrays UMX2NTR
TRANS 2NPN 50V 0.15A 6UMT

TRANS 2NPN 50V 0.15A 6UMT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number UMX2NTRTR-ND 036028-UMX2NTR 277-UMX2NTR UMX2NTR UMX2NTR UMX2NTR
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - UMX2NTR 50V 0.15A Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor Arrays
Polarity NPN NPN; 2 NPN (Dual) NPN 2 NPN (Dual); NPN
Package Type 6-TSSOP, SC-88, SOT-363 SOT3; UMT6 Tape & Reel (TR) UMT6 6-TSSOP, SC-88, SOT-363
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 150 milliamps 150 milliamps 150 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2467586P - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details
Bipolar Transistor Arrays - BC847BPN/ZLF-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363
View Details
4 suppliers
45V 1A Bipolar Transistor - 276-BCP5416H6433XTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
4 suppliers