The UMG3N is a dual digital transistor with built-in bias resistors, packaged in a SOT-353 (UMT5) case, designed for inverter, interface, and driver applications. Each transistor has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a total power dissipation of 150 mW. The input resistance is 4.7 kΩ, and the DC current gain ranges from 100 to 600. The collector-emitter saturation voltage is 300 mV at 5 mA collector current and 0.25 mA base current. The junction and storage temperature ranges are -55°C to +150°C. It is supplied in tape and reel packaging with a reel size of 180 mm and a tape width of 8 mm, available in 3000-piece reels.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | UMG3N | UMG3N |
| Product Name | NPN+NPN, SOT-353, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) |
| Polarity | NPN | NPN |