ROHM Semiconductor GmbH NPN+NPN, SOT-363, General Purpose Amplification Transistor UMX1N

Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Datasheet
Datasheet Summary
Powered by GS/AI

The UMX1N is a dual NPN transistor in a SOT-363 package, designed for general purpose small signal amplification. Each transistor has a collector-emitter voltage rating of 50 V, a collector current rating of 150 mA, and a total power dissipation of 150 mW. The devices feature independent transistor elements to eliminate interference and are compatible with automatic mounting machines. The DC current gain ranges from 120 to 560 at a collector current of 1 mA, with a transition frequency of 180 MHz. The package dimensions and tape reel specifications are tailored for SOT-363 mounting with a reel size of 180 mm and a tape width of 8 mm.

Datasheet Summary
Powered by GS/AI

The UMX1N is a dual NPN transistor in a SOT-363 package, designed for general purpose small signal amplification. Each transistor has a collector-emitter voltage rating of 50 V, a collector current rating of 150 mA, and a total power dissipation of 150 mW. The devices feature independent transistor elements to eliminate interference and are compatible with automatic mounting machines. The DC current gain ranges from 120 to 560 at a collector current of 1 mA, with a transition frequency of 180 MHz. The package dimensions and tape reel specifications are tailored for SOT-363 mounting with a reel size of 180 mm and a tape width of 8 mm.

Suppliers

Company
Product
Description
Supplier Links
NPN+NPN, SOT-363, General Purpose Amplification Transistor - UMX1N - ROHM Semiconductor GmbH
Willich, Germany
NPN+NPN, SOT-363, General Purpose Amplification Transistor
UMX1N
NPN+NPN, SOT-363, General Purpose Amplification Transistor UMX1N
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Supplier's Site Datasheet
NPN+NPN General Purpose Amplification Transistor - UMX1N - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN+NPN General Purpose Amplification Transistor
UMX1N
NPN+NPN General Purpose Amplification Transistor UMX1N
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number UMX1N UMX1N
Product Name NPN+NPN, SOT-363, General Purpose Amplification Transistor NPN+NPN General Purpose Amplification Transistor
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type MOSFET
View Details
590A IGBT MODULE FOR ONE PHASE 600/690V - SK-H1-QOUT-E590 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1627-T-AZ - 855053-2SA1627-T-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details