UMG9N is a dual digital transistor with integrated bias resistors in a SOT-353 package, designed for inverter, interface, and driver applications. Each transistor has a maximum collector current of 100 mA and a supply voltage rating of 50 V. The package dimensions and mounting style support compact board layouts, reducing surface area and mounting cost. Power dissipation per element is limited to 120 mW, with a maximum junction temperature of 150°C. The input resistance is specified between 7 and 13 kΩ, and the DC current gain is no less than 30 at 5 mA collector current. The device is supplied in 3000-piece reels with a tape width of 8 mm.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Trans Digital BJT NPN 50V 100mA 150mW 5-Pin UMT / Emitter common (dual digital transistors) Product overview: UMG9N from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 50V, 100mA, 150mW. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 50V, 100mA, 150mW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMG9N can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1277302-UMG9N
Family Name: UMG9N
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): XP01211; XP0121100L; KRC652U; RN1711(T5L,T);
Introduction Date: January 14, 1999
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | UMG9N | UMG9N | 293-UMG9N | 1277302-UMG9N |
| Product Name | NPN+NPN, SOT-353, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) | Dual 50V 100mA 150mW Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMG9N |
| Polarity | NPN | NPN |