The US6X7 is a dual NPN transistor device in a SOT-363T package, designed for low-frequency amplifier applications. Each transistor has a collector-emitter voltage rating of 12 V, a collector current capacity of 1.5 A, and a collector-emitter saturation voltage of up to 200 mV at 500 mA collector current and 25 mA base current. The device operates with a maximum junction temperature of 150 °C and a total power dissipation of 1.0 W. The package measures 1.7 mm × 1.7 mm × 0.7 mm. The DC current gain ranges from 270 to 680 at 200 mA collector current, and the transition frequency is 400 MHz. The output capacitance is 12 pF at 10 V collector-base voltage.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Trans GP BJT NPN 12V 1.5A 1000mW 6-Pin TUMT / General purpose amplification (12V, 1.5A) Product overview: US6X7 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A, 1000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 1.5A, 1000mW, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-US6X7 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 396355-US6X7
Family Name: US6X7
Alternative Parts (Cross-Reference): US6X7TR;
Introduction Date: April 13, 2004
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | US6X7 | US6X7 | 277-US6X7 | 396355-US6X7 |
| Product Name | NPN+NPN, SOT-363T, Driver Transistor | NPN+NPN Driver Transistor | 12V 1.5A 1000mW Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - US6X7 |
| Polarity | NPN | NPN |