Bipolar (BJT) Transistor Array NPN + Zener Diode (Isolated) 50V 150mA 180MHz 150mW Surface Mount UMT6
NPN GENERAL PURPOSE AMPLIFICATIO
Bipolar Transistors - BJT NPN+Di 50VCEO 0.15A SOT-363
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | UML23NTR-ND | UML23NTR | UML23NTR |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN |