Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount UMT6
TRANS PREBIAS 2NPN 50V UMT6
TRANS PREBIAS 2NPN 50V UMT6
Win Source Part Number: 978770-UMH25NTN
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 NPN - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 300mV @ 250µA, 5mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 10mA, 5V
Frequency - Transition: 250MHz
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: UMT6
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 4.7kOhms
Resistor - Emitter Base (R2): 47kOhms
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: 846-UMH25NTNTR
NPN+NPN, SOT-363, DUAL DIGITAL T Product overview: UMH25NTN from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMH25NTN can be used for catalog matching and distributor lookup.
NPN+NPN, SOT-363, DUAL DIGITAL T
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 846-UMH25NTNTR-ND | 978770-UMH25NTN | 293-UMH25NTN | UMH25NTN |
| Product Name | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased | Dual Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | 6-TSSOP, SC-88, SOT-363 | SOT3 | Tape & Reel (TR) | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |
| Power Gain | 80 dB | |||
| Operating Frequency | 250 MHz | 250 MHz |