The UMT3906 is a PNP general purpose transistor in an SOT-323 package, designed for small signal amplification. It has a collector-emitter voltage rating of -40 V, a collector current rating of -200 mA, and a power dissipation of 200 mW. The transistor features a DC current gain range of 30 to 300, a transition frequency of 250 MHz, and low input and output capacitances of 10 pF and 4.5 pF respectively. Its junction temperature range extends from -55 to 150 °C, and it meets RoHS compliance. The part complements the UMT3904 and is suitable for audio frequency applications.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
Various products are available in lineup developed focusing on energy-saving and high reliability as main concepts, covering from ultra-compact packages to power-packages to meet the needs in market.
PNP General Purpose Transistor Product overview: UMT3906 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-UMT3906 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1277331-UMT3906
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | UMT3906 | UMT3906 | 276-UMT3906 | 1277331-UMT3906 |
| Product Name | PNP, SOT-323, -40V -200mA, Switching Transistor | PNP Switching transistor | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - UMT3906 |
| Polarity | PNP | PNP |