The UT6K3 is a 30V N-channel dual MOSFET in a DFN2020-8D package, designed for load switch and battery switch applications in mobile devices and DC/DC converters. It has a maximum continuous drain current of ±5.5A, a maximum power dissipation of 2W, and a maximum on-resistance of 42mΩ at 4.5V gate voltage. The device is RoHS compliant and halogen-free, with a junction temperature range of -55°C to +150°C and thermal resistance of 62.5°C/W when mounted on a 40×40×0.8mm copper board. The package is supplied in 8mm wide tape on a 180mm reel, with a conveyor unit of 3000 pieces.
The Middle Power MOSFET UT6K3 is suitable for load switch and battery switch for mobile, DC/DC converter.
The Middle Power MOSFET UT6K3 is suitable for load switch and battery switch for mobile, DC/DC converter.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | UT6K3 | UT6K3 |
| Product Name | 30V Nch+Nch Middle Power MOSFET | 30V Nch+Nch Middle Power MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 30 volts | 30 volts |
| IDSS | 5500 milliamps | 5500 milliamps |
| QG | 4 nC | 4 nC |
| PD | 2000 milliwatts | 2000 milliwatts |