The UMH9NTN is a dual NPN complex digital transistor in a UMT6 package, integrating two transistors with built-in bias resistors (R1 = 10 kΩ, R2 = 47 kΩ) for simplified inverter and driver circuits. It has a collector-emitter voltage rating of 50 V and a maximum collector current of 100 mA per element, with a total power dissipation of 150 mW. The package measures 2.0 mm × 2.1 mm and is RoHS compliant. It is suitable for general electronic equipment and meets the standard for lead-free mounting.
Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; Resistor Ratio, R1 / R2:-; No. of Pins:6 Pin RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 32AC4035 |
| Product Name | Digital Transistor Polarity Rohm |
| Transistor Type | Digital Transistor Polarity Rohm |