Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 180MHz, 140MHz 150mW Surface Mount UMT6
Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 180MHz, 140MHz 150mW Surface Mount UMT6
Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 180MHz, 140MHz 150mW Surface Mount UMT6
Bipolar Transistors - BJT TRANSISTOR HIGH RELIABILITY
UMZ1N SERIES 50 V 150 MA SMT NPN
UMZ1N SERIES 50 V 150 MA SMT NPN
TRANS, NPN & PNP, AEC-Q101, 50V, SOT363; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:50V; Power Dissipation Pd:150mW; DC Collector Current:150mA; DC Current Gain hFE:120hFE; Transistor Case Style:SOT-363; No. of RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 846-UMZ1NFHADKR-ND | UMZ1NFHATR | UMZ1NFHATR | UMZ1NFHATR | 22AC3249 |
| Product Name | Bipolar Transistor Arrays | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor Arrays | Trans, Npn & Pnp, Aec-Q101, 50V, Sot363; Transistor Polarity Rohm |
| Polarity | NPN; PNP | NPN, PNP; NPN; PNP | NPN; PNP | ||
| Package Type | 6-TSSOP, SC-88, SOT-363 | AEC-Q101 | 6-TSSOP, SC-88, SOT-363 | TO-3; SOT3 | |
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 150 milliamps | 150 milliamps |