The UMH33N is a dual NPN digital transistor with built-in bias resistors, packaged in an SOT-363 (UMT6) case, designed for muting applications. Each transistor has a collector-emitter voltage rating of 20 V, a collector current of 400 mA, and an input resistance of 2.2 kΩ. The output ON resistance is 0.6 Ω at 5 V, and the emitter-base breakdown voltage is 40 V. The maximum junction temperature is 150 °C, and the storage temperature range is -55 °C to +150 °C.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | UMH33N | UMH33N |
| Product Name | NPN+NPN, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) |
| Polarity | NPN | NPN |