The UMH11N is a digital transistor from ROHM Semiconductor that integrates two NPN transistors with built-in biasing resistors of 10kΩ each. It operates with a supply voltage of up to 50V and can handle a maximum collector current of 100mA. The built-in resistors facilitate easy circuit design by allowing inverter configurations without the need for external input resistors, thus simplifying the overall design process. This component is suitable for applications such as inverter circuits, interface circuits, and driver circuits. It is packaged in a compact SOT-363 (SC-88) format, making it ideal for space-constrained designs. The device is also lead-free and compliant with RoHS standards, ensuring it meets environmental regulations. The operating temperature range extends from -55°C to +150°C, providing versatility for various operating conditions.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | UMH11N | UMH11N |
| Product Name | NPN+NPN, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) |
| Polarity | NPN | NPN |