ROHM Semiconductor USA, LLC TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMH1NTN UMH1NTN

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 036007-UMH1NTN Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 22k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Active Case / Package: UMT6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 56 @ 5mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 036007-UMH1NTN Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 22k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Active Case / Package: UMT6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 56 @ 5mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMH1NTN - 036007-UMH1NTN - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMH1NTN
036007-UMH1NTN
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMH1NTN 036007-UMH1NTN
Manufacturer: Rohm Semiconductor Win Source Part Number: 036007-UMH1NTN Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 22k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Status: Active Case / Package: UMT6 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 56 @ 5mA, 5V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 036007-UMH1NTN
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMT6
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 56 @ 5mA, 5V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
0.15W Bipolar Transistor
293-UMH1NTN
0.15W Bipolar Transistor 293-UMH1NTN
TRANS 2NPN PREBIAS 0.15W UMT6 Product overview: UMH1NTN from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMH1NTN can be used for catalog matching and distributor lookup.

TRANS 2NPN PREBIAS 0.15W UMT6 Product overview: UMH1NTN from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.15W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-UMH1NTN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays, Pre-Biased - UMH1NTNCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
UMH1NTNCT-ND
Bipolar Transistor Arrays, Pre-Biased UMH1NTNCT-ND
Pre-Biased Bipolar Transistor (BJT)

Pre-Biased Bipolar Transistor (BJT)

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - 846-UMH1NTNTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays, Pre-Biased
846-UMH1NTNTR-ND
Bipolar Transistor Arrays, Pre-Biased 846-UMH1NTNTR-ND
Pre-Biased Bipolar Transistor (BJT)

Pre-Biased Bipolar Transistor (BJT)

Buy Now Datasheet
Bipolar Transistor Arrays, Pre-Biased - UMH1NTN - ODG (Origin Data Global)
Shenzhen, China
Bipolar Transistor Arrays, Pre-Biased
UMH1NTN
Bipolar Transistor Arrays, Pre-Biased UMH1NTN
TRANS 2NPN PREBIAS 0.15W UMT6

TRANS 2NPN PREBIAS 0.15W UMT6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UMH1NTN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UMH1NTN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UMH1NTN
TRANS 2NPN PREBIAS 0.15W UMT6

TRANS 2NPN PREBIAS 0.15W UMT6

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
UMH1NTN
Bipolar Transistors - Pre-Biased UMH1NTN
Bipolar Transistors - Pre-Biased DUAL NPN 50V 30MA

Bipolar Transistors - Pre-Biased DUAL NPN 50V 30MA

Buy Now Datasheet
Transistor Dual, Npn/npn, Um6; Digital Transistor Polarity Rohm - 40P3406 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Dual, Npn/npn, Um6; Digital Transistor Polarity Rohm
40P3406
Transistor Dual, Npn/npn, Um6; Digital Transistor Polarity Rohm 40P3406
TRANSISTOR DUAL, NPN/NPN, UM6; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm; No. of Pins:6 Pin RoHS Compliant: Yes

TRANSISTOR DUAL, NPN/NPN, UM6; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:22kohm; Base-Emitter Resistor R2:22kohm; No. of Pins:6 Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 036007-UMH1NTN 293-UMH1NTN UMH1NTNCT-ND UMH1NTN UMH1NTN UMH1NTN 40P3406
Product Name TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - UMH1NTN 0.15W Bipolar Transistor Bipolar Transistor Arrays, Pre-Biased Bipolar Transistor Arrays, Pre-Biased Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased Transistor Dual, Npn/npn, Um6; Digital Transistor Polarity Rohm
Polarity NPN; 2 NPN - Pre-Biased (Dual) NPN NPN 2 NPN - Pre-Biased (Dual); NPN NPN
Package Type SOT3; UMT6 Tape & Reel (TR) 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data