TRANS NPN/PNP 50V 0.15A 6UMT Product overview: UMZ1NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-UMZ1NTR can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array NPN, PNP 50V 150mA 180MHz, 140MHz 150mW Surface Mount UMT6
Manufacturer: Rohm Semiconductor
Win Source Part Number: 036034-UMZ1NTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz, 140MHz
Transistor Polarity: NPN, PNP
Family Name: UMZ1N
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT6
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 5mA, 50mA / 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 150mW
Alternative Parts (Cross-Reference): UMZ1N; UMZ1N-TP; HN1B04FU-Y(T5R,F,T; HN1B01FU(T5RSONY);
Introduction Date: December 14, 1998
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
TRANS NPN/PNP 50V 0.15A 6UMT
TRANS NPN/PNP 50V 0.15A 6UMT
TRANSISTOR DUAL, PNP/NPN, UM6; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:50V; DC Collector Current:150mA; Power Dissipation Pd:150mW; DC Current Gain hFE:120hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT NPN/PNP 50V 150MA SOT-363
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 277-UMZ1NTR | UMZ1NTRTR-ND | 036034-UMZ1NTR | UMZ1NTR | UMZ1NTR | 40P3422 | UMZ1NTR |
| Product Name | 50V 0.15A Bipolar Transistor | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - UMZ1NTR | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor Dual, Pnp/npn, Um6; Transistor Polarity Rohm | Bipolar Transistors - BJT |
| Polarity | NPN; PNP | NPN; PNP | NPN, PNP; NPN; PNP | NPN, PNP; NPN; PNP | NPN; PNP | ||
| Package Type | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | SOT3; UMT6 | 6-TSSOP, SC-88, SOT-363 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | 150 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts |