ROHM Semiconductor USA, LLC Bipolar Transistor Arrays UMT1NFHATN

Description
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 150mA 140MHz 150mW Surface Mount UMT6
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 150mA 140MHz 150mW Surface Mount UMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - 846-UMT1NFHATNTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
846-UMT1NFHATNTR-ND
Bipolar Transistor Arrays 846-UMT1NFHATNTR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 150mA 140MHz 150mW Surface Mount UMT6

Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 150mA 140MHz 150mW Surface Mount UMT6

Buy Now Datasheet
Bipolar Transistor Arrays - 846-UMT1NFHATNDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
846-UMT1NFHATNDKR-ND
Bipolar Transistor Arrays 846-UMT1NFHATNDKR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 150mA 140MHz 150mW Surface Mount UMT6

Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 150mA 140MHz 150mW Surface Mount UMT6

Buy Now Datasheet
Bipolar Transistor Arrays - 846-UMT1NFHATNCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
846-UMT1NFHATNCT-ND
Bipolar Transistor Arrays 846-UMT1NFHATNCT-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 150mA 140MHz 150mW Surface Mount UMT6

Bipolar (BJT) Transistor Array 2 PNP (Dual) 50V 150mA 140MHz 150mW Surface Mount UMT6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UMT1NFHATN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UMT1NFHATN
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UMT1NFHATN
PNP+PNP GENERAL PURPOSE AMPLIFIC

PNP+PNP GENERAL PURPOSE AMPLIFIC

Supplier's Site
Trans, Dual Pnp, -50V, Sc-88; Transistor Polarity Rohm - 78Y8650 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Dual Pnp, -50V, Sc-88; Transistor Polarity Rohm
78Y8650
Trans, Dual Pnp, -50V, Sc-88; Transistor Polarity Rohm 78Y8650
TRANS, DUAL PNP, -50V, SC-88; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-50V; Power Dissipation Pd:150mW; DC Collector Current:-150mA; DC Current Gain hFE:120hFE; Transistor Case Style:SC-88; No. of Pins:6Pins;RoHS Compliant: Yes

TRANS, DUAL PNP, -50V, SC-88; Transistor Polarity:Dual PNP; Collector Emitter Voltage V(br)ceo:-50V; Power Dissipation Pd:150mW; DC Collector Current:-150mA; DC Current Gain hFE:120hFE; Transistor Case Style:SC-88; No. of Pins:6Pins;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors
Product Number 846-UMT1NFHATNTR-ND UMT1NFHATN 78Y8650
Product Name Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Dual Pnp, -50V, Sc-88; Transistor Polarity Rohm
Polarity PNP PNP
Package Type 6-TSSOP, SC-88, SOT-363 AEC-Q101 TO-3
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data