UT6JA2 is a -30V P-channel dual MOSFET in a DFN2020-8D package designed for switching applications. It has a continuous drain current rating of ±4.0A, a maximum power dissipation of 2.0W, and a maximum on-resistance of 70mΩ at -10V gate-source voltage. The device is RoHS compliant, halogen-free, and features a junction temperature range of -55°C to +150°C. Thermal resistance from junction to ambient is 62.5°C/W when mounted on a 40×40×0.8mm copper board.
UT6JA2 is low on-resistance and small surface mount package MOSFET for switching application.
UT6JA2 is low on-resistance and small surface mount package MOSFET for switching application.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Power MOSFET | Power MOSFET |
| Product Number | UT6JA2 | UT6JA2 |
| Product Name | -30V Pch+Pch Middle Power MOSFET | -30V Pch+Pch Middle Power MOSFET |
| Polarity | P-Channel | P-Channel |
| V(BR)DSS | -30 volts | -30 volts |
| IDSS | -4000 milliamps | -4000 milliamps |
| QG | 3.4 nC | 3.4 nC |
| PD | 2000 milliwatts | 2000 milliwatts |