ROHM Semiconductor GmbH NPN+PNP, SOT-363, General Purpose Amplification Transistor UMZ1N

Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Datasheet
Datasheet Summary
Powered by GS/AI

The UMZ1N is a dual transistor device integrating an NPN and a PNP transistor in a SOT-363 package, designed for general-purpose small signal amplification. It has a collector-emitter voltage rating of 50 V for the NPN and -50 V for the PNP, with a maximum collector current of 150 mA for each element. The total power dissipation is limited to 150 mW, with no more than 120 mW per transistor element. The device features independent transistor elements to prevent interference and is compatible with automatic mounting machines. The SOT-363 package measures 2.0 mm × 2.1 mm. It meets the RoHS standard for environmental compliance.

Datasheet Summary
Powered by GS/AI

The UMZ1N is a dual transistor device integrating an NPN and a PNP transistor in a SOT-363 package, designed for general-purpose small signal amplification. It has a collector-emitter voltage rating of 50 V for the NPN and -50 V for the PNP, with a maximum collector current of 150 mA for each element. The total power dissipation is limited to 150 mW, with no more than 120 mW per transistor element. The device features independent transistor elements to prevent interference and is compatible with automatic mounting machines. The SOT-363 package measures 2.0 mm × 2.1 mm. It meets the RoHS standard for environmental compliance.

Suppliers

Company
Product
Description
Supplier Links
NPN+PNP, SOT-363, General Purpose Amplification Transistor - UMZ1N - ROHM Semiconductor GmbH
Willich, Germany
NPN+PNP, SOT-363, General Purpose Amplification Transistor
UMZ1N
NPN+PNP, SOT-363, General Purpose Amplification Transistor UMZ1N
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Supplier's Site Datasheet
PNP+NPN General Purpose Amplification Transistor - UMZ1N - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP+NPN General Purpose Amplification Transistor
UMZ1N
PNP+NPN General Purpose Amplification Transistor UMZ1N
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number UMZ1N UMZ1N
Product Name NPN+PNP, SOT-363, General Purpose Amplification Transistor PNP+NPN General Purpose Amplification Transistor
Polarity NPN; PNP NPN; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1708891 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type Dfn-0806
View Details
385A IGBT MOD LEFT-SIDE & RIGHT-SIDE - SK-H1-QOUT-D385 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
PMIC - PMIC - Gate Drivers - LM5111-3MYX/NOPB - 135794-LM5111-3MYX/NOPB - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT3; 8-MSOP-PowerPad
View Details
FET, MOSFET Arrays - 2N7002PS/ZLX-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details