ROHM Semiconductor USA, LLC Bipolar Transistor Arrays UMX4NTR

Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 50mA 1.5GHz 150mW Surface Mount UMT6
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 50mA 1.5GHz 150mW Surface Mount UMT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - UMX4NTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
UMX4NTR-ND
Bipolar Transistor Arrays UMX4NTR-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 50mA 1.5GHz 150mW Surface Mount UMT6

Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 50mA 1.5GHz 150mW Surface Mount UMT6

Buy Now Datasheet
Bipolar Transistor Arrays - UMX4NCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
UMX4NCT-ND
Bipolar Transistor Arrays UMX4NCT-ND
Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 50mA 1.5GHz 150mW Surface Mount UMT6

Bipolar (BJT) Transistor Array 2 NPN (Dual) 20V 50mA 1.5GHz 150mW Surface Mount UMT6

Buy Now Datasheet
Singapore, Singapore
20V 0.05A Bipolar Transistor
277-UMX4NTR
20V 0.05A Bipolar Transistor 277-UMX4NTR
TRANS 2NPN 20V 0.05A 6UMT Product overview: UMX4NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.05A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-UMX4NTR can be used for catalog matching and distributor lookup.

TRANS 2NPN 20V 0.05A 6UMT Product overview: UMX4NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 0.05A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-UMX4NTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - UMX4NTR - 048528-UMX4NTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - UMX4NTR
048528-UMX4NTR
TRANSISTORS - Transistors (BJT) - Arrays - UMX4NTR 048528-UMX4NTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 048528-UMX4NTR Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 1.5GHz Transistor Polarity: 2 NPN (Dual) Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: UMT6 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 4mA, 20mA Collector Cut-off Current(Max): 500nA (ICBO) Typical Gain (hFE) (Min): 56 @ 10mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 048528-UMX4NTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 1.5GHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT6
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 4mA, 20mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 56 @ 10mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - UMX4NTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
UMX4NTR
Discrete Semiconductor Products - Transistors - Bipolar (BJT) UMX4NTR
TRANS 2NPN 20V 0.05A 6UMT

TRANS 2NPN 20V 0.05A 6UMT

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
UMX4NTR
Bipolar Transistors - BJT UMX4NTR
Bipolar Transistors - BJT DUAL NPN 20V 50MA SOT-363

Bipolar Transistors - BJT DUAL NPN 20V 50MA SOT-363

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number UMX4NTR-ND 277-UMX4NTR 048528-UMX4NTR UMX4NTR UMX4NTR
Product Name Bipolar Transistor Arrays 20V 0.05A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - UMX4NTR Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN; 2 NPN (Dual)
Package Type 6-TSSOP, SC-88, SOT-363 Tape & Reel (TR) SOT3; UMT6 UMT6
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 50 milliamps 50 milliamps
Unlock Full Specs
to access all available technical data