Manufacturer: Rohm Semiconductor
Win Source Part Number: 048529-UMX5NTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3.2GHz
Transistor Polarity: 2 NPN (Dual)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT6
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 11V
Max Vce (sat): 500mV @ 5mA, 10mA
Collector Cut-off Current(Max): 500nA (ICBO)
Typical Gain (hFE) (Min): 56 @ 5mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
TRANS 2NPN 11V 0.05A 6UMT Product overview: UMX5NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 11V, 0.05A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-UMX5NTR can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 NPN (Dual) 11V 50mA 3.2GHz 150mW Surface Mount UMT6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 11V 50mA 3.2GHz 150mW Surface Mount UMT6
Bipolar (BJT) Transistor Array 2 NPN (Dual) 11V 50mA 3.2GHz 150mW Surface Mount UMT6
TRANS 2NPN 11V 0.05A 6UMT
TRANS 2NPN 11V 0.05A 6UMT
Bipolar Transistors - BJT DUAL NPN 11V 50MA SOT-363
11V 150mW 56@5mA,10V 50mA 2 NPN SC-88 Bipolar Transistors - BJT ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 048529-UMX5NTR | 277-UMX5NTR | UMX5NCT-ND | UMX5NTR | UMX5NTR | UMX5NTR | UMX5NTR |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - UMX5NTR | 11V 0.05A Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | NPN; 2 NPN (Dual) | NPN | 2 NPN (Dual); NPN | NPN | |||
| Package Type | SOT3; UMT6 | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | UMT6 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| VCEO | 11 volts | 11 volts | 11 volts | 11 volts | |||
| TJ | 150 C (302 F) | 150 C (302 F) |