ROHM Semiconductor USA, LLC TRANSISTORS - RF Transistors (BJT) - UMX21NTR UMX21NTR

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970462-UMX21NTR Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970462-UMX21NTR Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - UMX21NTR - 970462-UMX21NTR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - UMX21NTR
970462-UMX21NTR
TRANSISTORS - RF Transistors (BJT) - UMX21NTR 970462-UMX21NTR
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 970462-UMX21NTR Categories: RF Transistors(BJT) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Lead Free: Lead Free RoHS: Compliant

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970462-UMX21NTR
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant

Buy Now
Singapore, Singapore
6V 0.05A Bipolar Transistor
283-UMX21NTR
6V 0.05A Bipolar Transistor 283-UMX21NTR
Trans Gp Bjt NPN 6V 0.05A 6-PIN Umt T/r Product overview: UMX21NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 6V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-UMX21NTR can be used for catalog matching and distributor lookup.

Trans Gp Bjt NPN 6V 0.05A 6-PIN Umt T/r Product overview: UMX21NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 6V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-UMX21NTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 970462-UMX21NTR 283-UMX21NTR
Product Name TRANSISTORS - RF Transistors (BJT) - UMX21NTR 6V 0.05A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistors - BC846W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCW66KHE6327HTSA1 - 769811-BCW66KHE6327HTSA1 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3; SOT23
Packing Method Tape Reel; Reel package
View Details
8 suppliers
Bipolar Transistors - 1658551 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details