Manufacturer: Rohm Semiconductor
Win Source Part Number: 036015-UML2NTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN + Diode (Isolated)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: UMT5
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN + Diode (Isolated) 50V 150mA 180MHz 150mW Surface Mount UMT5
Bipolar (BJT) Transistor NPN + Diode (Isolated) 50V 150mA 180MHz 150mW Surface Mount UMT5
Bipolar (BJT) Transistor NPN + Diode (Isolated) 50V 150mA 180MHz 150mW Surface Mount UMT5
TRANS NPN 50V 0.15A UMT5 Product overview: UML2NTR from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-UML2NTR can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN 50V .15A
TRANS NPN 50V 0.15A UMT5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 036015-UML2NTR | UML2NTR-ND | 276-UML2NTR | UML2NTR | UML2NTR |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - UML2NTR | Single Bipolar Transistors | 50V 0.15A Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN + Diode (Isolated) | NPN | NPN | ||
| Package Type | SOT3; UMT5 | 5-TSSOP, SC-70-5, SOT-353 | Tape & Reel (TR) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 150 milliamps | 150 milliamps |