ROHM Semiconductor GmbH NPN+NPN, SOT-363, General Purpose Amplification Transistor for Automotive UMX1NFHA

Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Description
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Datasheet
Datasheet Summary
Powered by GS/AI

The UMX1N FHA is a dual NPN general-purpose transistor in a SOT-363 (UMT6) package, designed for small-signal amplification applications. Each transistor has a collector-emitter voltage rating of 50 V, a collector current rating of 150 mA, and a total power dissipation of 150 mW. The device is AEC-Q101 qualified for automotive use and features independent transistor elements to eliminate interference. The package dimensions are compatible with automatic mounting systems, reducing mounting area and cost by half compared to single transistors.

Datasheet Summary
Powered by GS/AI

The UMX1N FHA is a dual NPN general-purpose transistor in a SOT-363 (UMT6) package, designed for small-signal amplification applications. Each transistor has a collector-emitter voltage rating of 50 V, a collector current rating of 150 mA, and a total power dissipation of 150 mW. The device is AEC-Q101 qualified for automotive use and features independent transistor elements to eliminate interference. The package dimensions are compatible with automatic mounting systems, reducing mounting area and cost by half compared to single transistors.

Suppliers

Company
Product
Description
Supplier Links
NPN+NPN, SOT-363, General Purpose Amplification Transistor for Automotive - UMX1NFHA - ROHM Semiconductor GmbH
Willich, Germany
NPN+NPN, SOT-363, General Purpose Amplification Transistor for Automotive
UMX1NFHA
NPN+NPN, SOT-363, General Purpose Amplification Transistor for Automotive UMX1NFHA
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.

Supplier's Site Datasheet
NPN+NPN General Purpose Amplification Transistor (Corresponds to AEC-Q101) - UMX1NFHA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN+NPN General Purpose Amplification Transistor (Corresponds to AEC-Q101)
UMX1NFHA
NPN+NPN General Purpose Amplification Transistor (Corresponds to AEC-Q101) UMX1NFHA
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number UMX1NFHA UMX1NFHA
Product Name NPN+NPN, SOT-363, General Purpose Amplification Transistor for Automotive NPN+NPN General Purpose Amplification Transistor (Corresponds to AEC-Q101)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 155232P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT23; SOT-23
View Details
CSD17527Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17527Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
2-input OR gate - 74HCT1G32GZYL - Nexperia B.V.
Specs
Package Type SOT8065-1 SOT8065-1
View Details