The US6X8 is a dual NPN transistor packaged in a compact SOT-363T format, designed for medium power applications. It features a maximum collector-emitter voltage (VCEO) of 30V and can handle a collector current (IC) of up to 1A. The device exhibits low saturation voltage, with a maximum VCE(sat) of 350mV at IC=500mA and IB=25mA, making it suitable for efficient switching applications. The transistor is rated for a power dissipation of 0.4W under standard conditions, with a maximum junction temperature of 150°C. It is intended for use in low-frequency amplifier circuits and other applications requiring reliable performance in a small footprint.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 396356-US6X8
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
General purpose amplification (30V, 1A) Product overview: US6X8 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-US6X8 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | US6X8 | US6X8 | 396356-US6X8 | 277-US6X8 |
| Product Name | NPN+NPN, SOT-363T, Driver Transistor | NPN+NPN Driver Transistor | TRANSISTORS - Transistors (BJT) - Arrays - US6X8 | 30V 1A Bipolar Transistor |
| Polarity | NPN | NPN |