The UMH3N is a dual NPN complex digital transistor with built-in bias resistors in a SOT-363 (UMT6) package, designed for inverter, interface, and driver circuits. Each device contains two transistors with a collector-emitter voltage rating of 50 V and a maximum collector current of 100 mA. Total power dissipation is limited to 150 mW. The input resistance is 4.7 kΩ, and the DC current gain ranges from 100 to 600. The package measures 2.0 × 2.1 mm and is RoHS compliant.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | UMH3N | UMH3N |
| Product Name | NPN+NPN, SOT-363, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) |
| Polarity | NPN | NPN |