The UMG6N is a dual digital transistor with built-in bias resistors in an SOT-353 package, designed for applications such as inverters, interfaces, and drivers. Each transistor has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a total power dissipation limit of 150 mW. The device features a DC current gain (hFE) between 100 and 600, an input resistance of 47 kΩ, and a collector-emitter saturation voltage of up to 300 mV at 10 mA collector current. The junction temperature ranges from -55 °C to 150 °C. The package measures 2.0 mm × 2.1 mm. It meets RoHS compliance and is suitable for surface-mount assembly.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | UMG6N | UMG6N |
| Product Name | NPN+NPN, SOT-353, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) |
| Polarity | NPN | NPN |