Lattice Semiconductor Corporation FPGA Programmable Logic Device LFE2-20SE-5F256C

Description
IC FPGA 193 I/O 256FBGA Product overview: LFE2-20SE-5F256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-20SE-5F256C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 193 I/O 256FBGA Product overview: LFE2-20SE-5F256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-20SE-5F256C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-LFE2-20SE-5F256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-LFE2-20SE-5F256C
FPGA Programmable Logic Device 696-LFE2-20SE-5F256C
IC FPGA 193 I/O 256FBGA Product overview: LFE2-20SE-5F256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-20SE-5F256C can be used for catalog matching and distributor lookup.

IC FPGA 193 I/O 256FBGA Product overview: LFE2-20SE-5F256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-20SE-5F256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1069469-LFE2-20SE-5F256C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1069469-LFE2-20SE-5F256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1069469-LFE2-20SE-5F256C
Win Source Part Number: 1069469-LFE2-20SE-5F 256C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ECP2 Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 193 Number of LABs/CLBs: 2625 Number of Logic Elements/Cells: 21000 Total RAM Bits: 282624 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 256-BGA Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C (TJ) Alternative Parts (Cross-Reference): LFXP15E-5FN256C; LFEC15E-5F256C; LFEC15E-5FN256C; XC6SLX25-2FTG256C; XC6SLX25-3FTG256C; XC6SLX25-L1FTG256C; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LFE2-20 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1069469-LFE2-20SE-5F256C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ECP2
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 193
Number of LABs/CLBs: 2625
Number of Logic Elements/Cells: 21000
Total RAM Bits: 282624
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 256-BGA
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Alternative Parts (Cross-Reference): LFXP15E-5FN256C; LFEC15E-5F256C; LFEC15E-5FN256C; XC6SLX25-2FTG256C; XC6SLX25-3FTG256C; XC6SLX25-L1FTG256C;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFE2-20
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE2-20SE-5F256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE2-20SE-5F256C-ND
FPGAs (Field Programmable Gate Array) LFE2-20SE-5F256C-ND
ECP2 Field Programmable Gate Array (FPGA) IC 193 282624 21000 256-BGA

ECP2 Field Programmable Gate Array (FPGA) IC 193 282624 21000 256-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE2-20SE-5F256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2-20SE-5F256C
FPGAs (Field Programmable Gate Array) LFE2-20SE-5F256C
ECP2 Field Programmable Gate Array (FPGA) IC 193 282624 21000 256-BGA

ECP2 Field Programmable Gate Array (FPGA) IC 193 282624 21000 256-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20SE-5F256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2-20SE-5F256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2-20SE-5F256C
IC FPGA 193 I/O 256FBGA

IC FPGA 193 I/O 256FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20SE-5F256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2-20SE-5F256C
Embedded - FPGAs (Field Programmable Gate Array) LFE2-20SE-5F256C
IC FPGA 193 I/O 256FBGA

IC FPGA 193 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE2-20SE-5F256C 1069469-LFE2-20SE-5F256C LFE2-20SE-5F256C-ND LFE2-20SE-5F256C LFE2-20SE-5F256C LFE2-20SE-5F256C
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 21000 21000 21000 21000
Package Type Other; BGA Other; 256-BGA Other; 256-BGA
Internal Frequency 311 MHz
User I/Os 193 pins 193 pins 193 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10B672C6 - 870475-EP1S10B672C6 - Win Source Electronics
Specs
Package Type Other; 672-BGA (35x35)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details