Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFE2-20E-7FN484C

Description
ECP2 Field Programmable Gate Array (FPGA) IC 331 282624 21000 484-BBGA
Request a Quote Datasheet
Description
ECP2 Field Programmable Gate Array (FPGA) IC 331 282624 21000 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LFE2-20E-7FN484C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE2-20E-7FN484C-ND
FPGAs (Field Programmable Gate Array) LFE2-20E-7FN484C-ND
ECP2 Field Programmable Gate Array (FPGA) IC 331 282624 21000 484-BBGA

ECP2 Field Programmable Gate Array (FPGA) IC 331 282624 21000 484-BBGA

Buy Now Datasheet
Singapore, Singapore
420MHz FPGA Programmable Logic Device
696-LFE2-20E-7FN484C
420MHz FPGA Programmable Logic Device 696-LFE2-20E-7FN484C
Field Programmable Gate Array, 420MHz, 20000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE2-20E-7FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-20E-7FN484C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 420MHz, 20000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE2-20E-7FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-20E-7FN484C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265049-LFE2-20E-7FN484C - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265049-LFE2-20E-7FN484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265049-LFE2-20E-7FN484C
Win Source Part Number: 1265049-LFE2-20E-7FN 484C Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ECP2 Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 331 Number of LABs/CLBs: 2625 Number of Logic Elements/Cells: 21000 Total RAM Bits: 282624 Voltage - Supply: 1.14V ~ 1.26V Package / Case: 484-BBGA Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lattice Semiconductor Corporation Base Product Number: LFE2-20

Win Source Part Number: 1265049-LFE2-20E-7FN484C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ECP2
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 331
Number of LABs/CLBs: 2625
Number of Logic Elements/Cells: 21000
Total RAM Bits: 282624
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 484-BBGA
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Base Product Number: LFE2-20

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20E-7FN484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2-20E-7FN484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2-20E-7FN484C
IC FPGA 331 I/O 484FBGA

IC FPGA 331 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE2-20E-7FN484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2-20E-7FN484C
FPGAs (Field Programmable Gate Array) LFE2-20E-7FN484C
ECP2 Field Programmable Gate Array (FPGA) IC 331 282624 21000 484-BBGA

ECP2 Field Programmable Gate Array (FPGA) IC 331 282624 21000 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20E-7FN484C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2-20E-7FN484C
Embedded - FPGAs (Field Programmable Gate Array) LFE2-20E-7FN484C
IC FPGA 331 I/O 484FBGA

IC FPGA 331 I/O 484FBGA

Supplier's Site Datasheet
FPGA LatticeECP2 Family 21000 Cells 90nm Technology 1.2V 484-Pin FBGA - 477-LFE2-20E-7FN484C - Utmel Electronic Limited
Hong Kong, China
FPGA LatticeECP2 Family 21000 Cells 90nm Technology 1.2V 484-Pin FBGA
477-LFE2-20E-7FN484C
FPGA LatticeECP2 Family 21000 Cells 90nm Technology 1.2V 484-Pin FBGA 477-LFE2-20E-7FN484C
FPGA LatticeECP2 Family 21000 Cells 90nm Technology 1.2V 484-Pin FBGA

FPGA LatticeECP2 Family 21000 Cells 90nm Technology 1.2V 484-Pin FBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LFE2-20E-7FN484C-ND 696-LFE2-20E-7FN484C 1265049-LFE2-20E-7FN484C LFE2-20E-7FN484C LFE2-20E-7FN484C LFE2-20E-7FN484C 477-LFE2-20E-7FN484C
Product Name FPGAs (Field Programmable Gate Array) 420MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA LatticeECP2 Family 21000 Cells 90nm Technology 1.2V 484-Pin FBGA
Package Type Other; 484-BBGA Other; FBGA Other; 484-BBGA Other; 484-BBGA
Pins 484 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 21000 21000 21000 21000 21000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details