Lattice Semiconductor Corporation 420MHz FPGA Programmable Logic Device LFE2-12E-7QN208C

Description
Field Programmable Gate Array, 420MHz, 12000-Cell, PQFP208, 28 X 28 MM, LEAD FREE, PLASTIC, QFP-208 Product overview: LFE2-12E-7QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-12E-7QN208C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 420MHz, 12000-Cell, PQFP208, 28 X 28 MM, LEAD FREE, PLASTIC, QFP-208 Product overview: LFE2-12E-7QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-12E-7QN208C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
420MHz FPGA Programmable Logic Device - 696-LFE2-12E-7QN208C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
420MHz FPGA Programmable Logic Device
696-LFE2-12E-7QN208C
420MHz FPGA Programmable Logic Device 696-LFE2-12E-7QN208C
Field Programmable Gate Array, 420MHz, 12000-Cell, PQFP208, 28 X 28 MM, LEAD FREE, PLASTIC, QFP-208 Product overview: LFE2-12E-7QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-12E-7QN208C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 420MHz, 12000-Cell, PQFP208, 28 X 28 MM, LEAD FREE, PLASTIC, QFP-208 Product overview: LFE2-12E-7QN208C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-12E-7QN208C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12E-7QN208C - 206184-LFE2-12E-7QN208C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12E-7QN208C
206184-LFE2-12E-7QN208C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12E-7QN208C 206184-LFE2-12E-7QN208C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 206184-LFE2-12E-7QN2 08C Mounting: SMD (SMT) Number of I/O: 131 Number of LABs/CLBs: 1500 Number of Logic Elements/Cells: 12000 Total RAM Bits: 226304 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 206184-LFE2-12E-7QN208C
Mounting: SMD (SMT)
Number of I/O: 131
Number of LABs/CLBs: 1500
Number of Logic Elements/Cells: 12000
Total RAM Bits: 226304
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE2-12E-7QN208C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE2-12E-7QN208C-ND
FPGAs (Field Programmable Gate Array) LFE2-12E-7QN208C-ND
ECP2 Field Programmable Gate Array (FPGA) IC 131 226304 12000 208-BFQFP

ECP2 Field Programmable Gate Array (FPGA) IC 131 226304 12000 208-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12E-7QN208C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2-12E-7QN208C
Embedded - FPGAs (Field Programmable Gate Array) LFE2-12E-7QN208C
IC FPGA 131 I/O 208QFP

IC FPGA 131 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE2-12E-7QN208C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2-12E-7QN208C
FPGAs (Field Programmable Gate Array) LFE2-12E-7QN208C
ECP2 Field Programmable Gate Array (FPGA) IC 131 226304 12000 208-BFQFP

ECP2 Field Programmable Gate Array (FPGA) IC 131 226304 12000 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12E-7QN208C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2-12E-7QN208C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2-12E-7QN208C
IC FPGA 131 I/O 208QFP

IC FPGA 131 I/O 208QFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE2-12E-7QN208C 206184-LFE2-12E-7QN208C LFE2-12E-7QN208C-ND LFE2-12E-7QN208C LFE2-12E-7QN208C LFE2-12E-7QN208C
Product Name 420MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12E-7QN208C FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 12000 12000 12000 12000
Package Type Other; PQFP QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP QFP; Other; 208-BFQFP
User I/Os 131 pins 131 pins 131 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details