Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFE2-20E-5FN484C

Description
ECP2 Field Programmable Gate Array (FPGA) IC 331 282624 21000 484-BBGA
Request a Quote Datasheet
Description
ECP2 Field Programmable Gate Array (FPGA) IC 331 282624 21000 484-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1201-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1201-ND
FPGAs (Field Programmable Gate Array) 220-1201-ND
ECP2 Field Programmable Gate Array (FPGA) IC 331 282624 21000 484-BBGA

ECP2 Field Programmable Gate Array (FPGA) IC 331 282624 21000 484-BBGA

Buy Now Datasheet
Singapore, Singapore
311MHz FPGA Programmable Logic Device
696-LFE2-20E-5FN484C
311MHz FPGA Programmable Logic Device 696-LFE2-20E-5FN484C
Field Programmable Gate Array, 311MHz, 20000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE2-20E-5FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-20E-5FN484C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 311MHz, 20000-Cell, PBGA484, 23 X 23 MM, LEAD FREE, FPBGA-484 Product overview: LFE2-20E-5FN484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-20E-5FN484C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20E-5FN484C - 070900-LFE2-20E-5FN484C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20E-5FN484C
070900-LFE2-20E-5FN484C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20E-5FN484C 070900-LFE2-20E-5FN484C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070900-LFE2-20E-5FN4 84C Mounting: SMD (SMT) Number of I/O: 331 Number of LABs/CLBs: 2625 Number of Logic Elements/Cells: 21000 Total RAM Bits: 282624 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FPBGA (23x23) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070900-LFE2-20E-5FN484C
Mounting: SMD (SMT)
Number of I/O: 331
Number of LABs/CLBs: 2625
Number of Logic Elements/Cells: 21000
Total RAM Bits: 282624
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FPBGA (23x23)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20E-5FN484C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2-20E-5FN484C
Embedded - FPGAs (Field Programmable Gate Array) LFE2-20E-5FN484C
IC FPGA 331 I/O 484FBGA

IC FPGA 331 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20E-5FN484C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2-20E-5FN484C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2-20E-5FN484C
IC FPGA 331 I/O 484FBGA

IC FPGA 331 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE2-20E-5FN484C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFE2-20E-5FN484C
FPGAs (Field Programmable Gate Array) LFE2-20E-5FN484C
IC FPGA 331 I/O 484FBGA

IC FPGA 331 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE2-20E-5FN484C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2-20E-5FN484C
FPGAs (Field Programmable Gate Array) LFE2-20E-5FN484C
ECP2 Field Programmable Gate Array (FPGA) IC 331 282624 21000 484-BBGA

ECP2 Field Programmable Gate Array (FPGA) IC 331 282624 21000 484-BBGA

Buy Now Datasheet
LATTICE SEMICONDUCTOR LFE2-20E-5FN484C FPGA, 21K LUTS, 331 I/O, DSP, 484FPBGA - 477-LFE2-20E-5FN484C - Utmel Electronic Limited
Hong Kong, China
LATTICE SEMICONDUCTOR LFE2-20E-5FN484C FPGA, 21K LUTS, 331 I/O, DSP, 484FPBGA
477-LFE2-20E-5FN484C
LATTICE SEMICONDUCTOR LFE2-20E-5FN484C FPGA, 21K LUTS, 331 I/O, DSP, 484FPBGA 477-LFE2-20E-5FN484C
LATTICE SEMICONDUCTOR LFE2-20E-5FN484C FPGA, 21K LUTS, 331 I/O, DSP, 484FPBGA

LATTICE SEMICONDUCTOR LFE2-20E-5FN484C FPGA, 21K LUTS, 331 I/O, DSP, 484FPBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1201-ND 696-LFE2-20E-5FN484C 070900-LFE2-20E-5FN484C LFE2-20E-5FN484C LFE2-20E-5FN484C LFE2-20E-5FN484C LFE2-20E-5FN484C 477-LFE2-20E-5FN484C
Product Name FPGAs (Field Programmable Gate Array) 311MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20E-5FN484C Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) LATTICE SEMICONDUCTOR LFE2-20E-5FN484C FPGA, 21K LUTS, 331 I/O, DSP, 484FPBGA
Package Type Other; 484-BBGA Other; FBGA Other; 484-FPBGA (23x23) Other; 484-BBGA Other; 484-BBGA Other; 484-BBGA
Pins 484 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 21000 21000 21000 21000 21000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C8 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details