Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-6SE-5TN144C LFE2-6SE-5TN144C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778510-LFE2-6SE-5TN1 44C Series: ECP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 90 Number of LABs/CLBs: 750 Number of Logic Elements/Cells: 6000 Total RAM Bits: 56320 Family Name: ECP2-6 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): XC3S200-5TQG144C; XC3S100E-4TQG144I; XC3S50A-4TQ144I; XC3S50AN-4TQ144C; Introduction Date: February 07, 2006 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778510-LFE2-6SE-5TN1 44C Series: ECP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 90 Number of LABs/CLBs: 750 Number of Logic Elements/Cells: 6000 Total RAM Bits: 56320 Family Name: ECP2-6 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): XC3S200-5TQG144C; XC3S100E-4TQG144I; XC3S50A-4TQ144I; XC3S50AN-4TQ144C; Introduction Date: February 07, 2006 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-6SE-5TN144C - 778510-LFE2-6SE-5TN144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-6SE-5TN144C
778510-LFE2-6SE-5TN144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-6SE-5TN144C 778510-LFE2-6SE-5TN144C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778510-LFE2-6SE-5TN1 44C Series: ECP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 90 Number of LABs/CLBs: 750 Number of Logic Elements/Cells: 6000 Total RAM Bits: 56320 Family Name: ECP2-6 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): XC3S200-5TQG144C; XC3S100E-4TQG144I; XC3S50A-4TQ144I; XC3S50AN-4TQ144C; Introduction Date: February 07, 2006 ECCN: EAR99 Country of Origin: Malaysia, Philippines, Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778510-LFE2-6SE-5TN144C
Series: ECP2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 90
Number of LABs/CLBs: 750
Number of Logic Elements/Cells: 6000
Total RAM Bits: 56320
Family Name: ECP2-6
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): XC3S200-5TQG144C; XC3S100E-4TQG144I; XC3S50A-4TQ144I; XC3S50AN-4TQ144C;
Introduction Date: February 07, 2006
ECCN: EAR99
Country of Origin: Malaysia, Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1755-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1755-ND
FPGAs (Field Programmable Gate Array) 220-1755-ND
ECP2 Field Programmable Gate Array (FPGA) IC 90 56320 6000 144-LQFP

ECP2 Field Programmable Gate Array (FPGA) IC 90 56320 6000 144-LQFP

Buy Now Datasheet
Singapore, Singapore
311MHz FPGA Programmable Logic Device
696-LFE2-6SE-5TN144C
311MHz FPGA Programmable Logic Device 696-LFE2-6SE-5TN144C
Field Programmable Gate Array, 311MHz, 6000-Cell, PQFP144, 20 X 20 MM, LEAD FREE, TQFP-144 Product overview: LFE2-6SE-5TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-6SE-5TN144C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 311MHz, 6000-Cell, PQFP144, 20 X 20 MM, LEAD FREE, TQFP-144 Product overview: LFE2-6SE-5TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-6SE-5TN144C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE2-6SE-5TN144C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2-6SE-5TN144C
FPGAs (Field Programmable Gate Array) LFE2-6SE-5TN144C
ECP2 Field Programmable Gate Array (FPGA) IC 90 56320 6000 144-LQFP

ECP2 Field Programmable Gate Array (FPGA) IC 90 56320 6000 144-LQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE2-6SE-5TN144C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFE2-6SE-5TN144C
FPGAs (Field Programmable Gate Array) LFE2-6SE-5TN144C
IC FPGA 90 I/O 144TQFP

IC FPGA 90 I/O 144TQFP

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE2-6SE-5TN144C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2-6SE-5TN144C
Embedded - FPGAs (Field Programmable Gate Array) LFE2-6SE-5TN144C
IC FPGA 90 I/O 144TQFP

IC FPGA 90 I/O 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-6SE-5TN144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2-6SE-5TN144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2-6SE-5TN144C
IC FPGA 90 I/O 144TQFP

IC FPGA 90 I/O 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 778510-LFE2-6SE-5TN144C 220-1755-ND 696-LFE2-6SE-5TN144C LFE2-6SE-5TN144C LFE2-6SE-5TN144C LFE2-6SE-5TN144C LFE2-6SE-5TN144C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-6SE-5TN144C FPGAs (Field Programmable Gate Array) 311MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 6000 7680 6000 6000
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.14 V ~ 1.26 V Other; 1.2V Other; 1.14V ~ 1.26V Other; 1.14V ~ 1.26V Other
Package Type LFQP; Other; 144-LQFP Other; TQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP QFP
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details