IC FPGA CERTUS-NX 196BGA
IC FPGA CERTUS-NX 196BGA
Cetrus™-NX Field Programmable Gate Array (FPGA) IC 150 1548288 39000 196-LFBGA
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-LFD2NX-40-9BG196I-ND | LFD2NX-40-9BG196I | LFD2NX-40-9BG196I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 196-LFBGA | Other; 196-LFBGA | |
| Pins | 196 | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other | Other; 0.95V ~ 1.05V |