Lattice Semiconductor Corporation 420MHz FPGA Programmable Logic Device LFE2-12SE-7FN256C

Description
Field Programmable Gate Array, 420MHz, 12000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FPBGA-256 Product overview: LFE2-12SE-7FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-12SE-7FN256 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 420MHz, 12000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FPBGA-256 Product overview: LFE2-12SE-7FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-12SE-7FN256 C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
420MHz FPGA Programmable Logic Device - 696-LFE2-12SE-7FN256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
420MHz FPGA Programmable Logic Device
696-LFE2-12SE-7FN256C
420MHz FPGA Programmable Logic Device 696-LFE2-12SE-7FN256C
Field Programmable Gate Array, 420MHz, 12000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FPBGA-256 Product overview: LFE2-12SE-7FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-12SE-7FN256 C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 420MHz, 12000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FPBGA-256 Product overview: LFE2-12SE-7FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-12SE-7FN256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE2-12SE-7FN256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE2-12SE-7FN256C-ND
FPGAs (Field Programmable Gate Array) LFE2-12SE-7FN256C-ND
ECP2 Field Programmable Gate Array (FPGA) IC 193 226304 12000 256-BGA

ECP2 Field Programmable Gate Array (FPGA) IC 193 226304 12000 256-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12SE-7FN256C - 714829-LFE2-12SE-7FN256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12SE-7FN256C
714829-LFE2-12SE-7FN256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12SE-7FN256C 714829-LFE2-12SE-7FN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 714829-LFE2-12SE-7FN 256C Series: ECP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 193 Number of LABs/CLBs: 1500 Number of Logic Elements/Cells: 12000 Total RAM Bits: 226304 Family Name: ECP2-12 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): A3P1000L-FG256I; A3P1000L-1FGG256I; A3P1000L-FGG256YI; Introduction Date: February 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 714829-LFE2-12SE-7FN256C
Series: ECP2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 193
Number of LABs/CLBs: 1500
Number of Logic Elements/Cells: 12000
Total RAM Bits: 226304
Family Name: ECP2-12
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): A3P1000L-FG256I; A3P1000L-1FGG256I; A3P1000L-FGG256YI;
Introduction Date: February 07, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12SE-7FN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2-12SE-7FN256C
Embedded - FPGAs (Field Programmable Gate Array) LFE2-12SE-7FN256C
IC FPGA 193 I/O 256FBGA

IC FPGA 193 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12SE-7FN256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2-12SE-7FN256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2-12SE-7FN256C
IC FPGA 193 I/O 256FBGA

IC FPGA 193 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE2-12SE-7FN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2-12SE-7FN256C
FPGAs (Field Programmable Gate Array) LFE2-12SE-7FN256C
ECP2 Field Programmable Gate Array (FPGA) IC 193 226304 12000 256-BGA

ECP2 Field Programmable Gate Array (FPGA) IC 193 226304 12000 256-BGA

Buy Now Datasheet
FPGA - Field Programmable Gate Array 12K LUTs S-Series 1.1.2V -7 Spd - 477-LFE2-12SE-7FN256C - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array 12K LUTs S-Series 1.1.2V -7 Spd
477-LFE2-12SE-7FN256C
FPGA - Field Programmable Gate Array 12K LUTs S-Series 1.1.2V -7 Spd 477-LFE2-12SE-7FN256C
FPGA - Field Programmable Gate Array 12K LUTs S-Series 1.1.2V -7 Spd

FPGA - Field Programmable Gate Array 12K LUTs S-Series 1.1.2V -7 Spd

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE2-12SE-7FN256C LFE2-12SE-7FN256C-ND 714829-LFE2-12SE-7FN256C LFE2-12SE-7FN256C LFE2-12SE-7FN256C LFE2-12SE-7FN256C 477-LFE2-12SE-7FN256C
Product Name 420MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12SE-7FN256C Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array 12K LUTs S-Series 1.1.2V -7 Spd
Logic Cells / Logic Blocks 12000 12000 12000 12000 12000
Package Type Other; BGA Other; 256-BGA Other; 256-BGA Other; 256-BGA
Internal Frequency 320 MHz 320 MHz
User I/Os 193 pins 193 pins 193 pins 256 pins
Unlock Full Specs
to access all available technical data