MachXO Field Programmable Gate Array (FPGA) IC 74 640 100-LFBGA, CSPBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 876830-LCMXO640C-5MN
Series: MachXO
Features: series Field Programmable Gate Array (FPGA) IC 74 640
Package: Tray
Number of I/O: 74
Family Name: LCMXO640
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 360
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 74 I/O 100CSBGA
IC FPGA 74 I/O 100CSBGA
IC FPGA 74 I/O 100CSBGA
FPGA - Field Programmable Gate Array 640 LUTs 74 IO 1.8/2 .5/3.3V -5 Spd
MachXO Field Programmable Gate Array (FPGA) IC 74 640 100-LFBGA, CSPBGA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LCMXO640C-5MN100C-ND | 876830-LCMXO640C-5MN100C | LCMXO640C-5MN100C | LCMXO640C-5MN100C | LCMXO640C-5MN100C | 477-LCMXO640C-5MN100C | LCMXO640C-5MN100C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640C-5MN100C | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array 640 LUTs 74 IO 1.8/2 .5/3.3V -5 Spd | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 100-LFBGA, CSPBGA | Other; 100-LFBGA, CSPBGA | Other; 100-LFBGA, CSPBGA | Other; 100-LFBGA, CSPBGA | |||
| Pins | 100 | 100 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other | Other; 1.71V ~ 3.465V | -3.3V; 3V; 3.3V; Other; 1.8V | Other; 1.71V ~ 3.465V | |||
| Logic Cells / Logic Blocks | 640 | 640 | 640 |