Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640C-4TN144C LCMXO640C-4TN144C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070839-LCMXO640C-4TN 144C Mounting: SMD (SMT) Number of I/O: 113 Number of LABs/CLBs: 80 Number of Logic Elements/Cells: 640 Family Name: LCMXO640 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.71 V to 3.465 V Alternative Parts (Cross-Reference): LCMXO640C-4T144C4W; LCMXO640C-4T144C; LCMXO640C-4T144I; LCMXO640C-4TN144I; Introduction Date: April 05, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070839-LCMXO640C-4TN 144C Mounting: SMD (SMT) Number of I/O: 113 Number of LABs/CLBs: 80 Number of Logic Elements/Cells: 640 Family Name: LCMXO640 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.71 V to 3.465 V Alternative Parts (Cross-Reference): LCMXO640C-4T144C4W; LCMXO640C-4T144C; LCMXO640C-4T144I; LCMXO640C-4TN144I; Introduction Date: April 05, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640C-4TN144C - 070839-LCMXO640C-4TN144C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640C-4TN144C
070839-LCMXO640C-4TN144C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640C-4TN144C 070839-LCMXO640C-4TN144C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 070839-LCMXO640C-4TN 144C Mounting: SMD (SMT) Number of I/O: 113 Number of LABs/CLBs: 80 Number of Logic Elements/Cells: 640 Family Name: LCMXO640 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.71 V to 3.465 V Alternative Parts (Cross-Reference): LCMXO640C-4T144C4W; LCMXO640C-4T144C; LCMXO640C-4T144I; LCMXO640C-4TN144I; Introduction Date: April 05, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 070839-LCMXO640C-4TN144C
Mounting: SMD (SMT)
Number of I/O: 113
Number of LABs/CLBs: 80
Number of Logic Elements/Cells: 640
Family Name: LCMXO640
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 1.71 V to 3.465 V
Alternative Parts (Cross-Reference): LCMXO640C-4T144C4W; LCMXO640C-4T144C; LCMXO640C-4T144I; LCMXO640C-4TN144I;
Introduction Date: April 05, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 220-1053-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1053-ND
FPGAs (Field Programmable Gate Array) 220-1053-ND
MachXO Field Programmable Gate Array (FPGA) IC 113 640 144-LQFP

MachXO Field Programmable Gate Array (FPGA) IC 113 640 144-LQFP

Buy Now Datasheet
Singapore, Singapore
550MHz FPGA Programmable Logic Device
696-LCMXO640C-4TN144C
550MHz FPGA Programmable Logic Device 696-LCMXO640C-4TN144C
640 Logic Cells FPGA, 550MHz, 4.2ns, 113 I/O, TQFP Product overview: LCMXO640C-4TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 550MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO640C-4TN144 C can be used for catalog matching and distributor lookup.

640 Logic Cells FPGA, 550MHz, 4.2ns, 113 I/O, TQFP Product overview: LCMXO640C-4TN144C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 550MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 550MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO640C-4TN144C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640C-4TN144C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LCMXO640C-4TN144C
Embedded - FPGAs (Field Programmable Gate Array) LCMXO640C-4TN144C
IC FPGA 113 I/O 144TQFP

IC FPGA 113 I/O 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640C-4TN144C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO640C-4TN144C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO640C-4TN144C
IC FPGA 113 I/O 144TQFP

IC FPGA 113 I/O 144TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - LCMXO640C-4TN144C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO640C-4TN144C
FPGAs (Field Programmable Gate Array) LCMXO640C-4TN144C
MachXO Field Programmable Gate Array (FPGA) IC 113 640 144-LQFP

MachXO Field Programmable Gate Array (FPGA) IC 113 640 144-LQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO640C-4TN144C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LCMXO640C-4TN144C
FPGAs (Field Programmable Gate Array) LCMXO640C-4TN144C
IC FPGA 113 I/O 144TQFP

IC FPGA 113 I/O 144TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 070839-LCMXO640C-4TN144C 220-1053-ND 696-LCMXO640C-4TN144C LCMXO640C-4TN144C LCMXO640C-4TN144C LCMXO640C-4TN144C LCMXO640C-4TN144C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640C-4TN144C FPGAs (Field Programmable Gate Array) 550MHz FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 640 640 640 640
Package Type QFP; TQFP; Other; 144-TQFP (20x20) LFQP; Other; 144-LQFP Other; TQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71 V ~ 3.465 V Other; 3.3V Other Other; 1.71V ~ 3.465V Other; 1.71V ~ 3.465V
Pins 144
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1M350F780I6N - Lingto Electronic Limited
Specs
System Gates 350000
Logic Cells / Logic Blocks 14400
User I/Os 486 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details