ECP2 Field Programmable Gate Array (FPGA) IC 500 1056768 68000 672-BBGA
ECP2 Field Programmable Gate Array (FPGA) IC 500 1056768 68000 672-BBGA
IC FPGA 500 I/O 672FPBGA
IC FPGA 500 I/O 672FPBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFE2-70E-5F672C-ND | LFE2-70E-5F672C | LFE2-70E-5F672C | LFE2-70E-5F672C |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 672-BBGA | Other; 672-BBGA | ||
| Pins | 672 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 68000 | 68000 |