IC FPGA 331 I/O 484FBGA Product overview: LFE2-20E-5F484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-20E-5F484C can be used for catalog matching and distributor lookup.
ECP2 Field Programmable Gate Array (FPGA) IC 331 282624 21000 484-BBGA
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 718984-LFE2-20E-5F48
Series: ECP2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 331
Number of LABs/CLBs: 2625
Number of Logic Elements/Cells: 21000
Total RAM Bits: 282624
Part Status: Obsolete(EOL)
Family Name: ECP2-20
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 484-FPBGA (23x23)
Alternative Parts (Cross-Reference): M1AGL400V2-FFG484; M1AGL400V2-FFG484I; A3P400-2FGG484I;
Introduction Date: February 07, 2006
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC FPGA 331 I/O 484FBGA
ECP2 Field Programmable Gate Array (FPGA) IC 331 282624 21000 484-BBGA
IC FPGA 331 I/O 484FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFE2-20E-5F484C | LFE2-20E-5F484C-ND | 718984-LFE2-20E-5F484C | LFE2-20E-5F484C | LFE2-20E-5F484C | LFE2-20E-5F484C |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20E-5F484C | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 21000 | 21000 | 21000 | 21000 | ||
| Package Type | Other; 331 | Other; 484-BBGA | Other; 484-BBGA | |||
| Internal Frequency | 311 MHz | |||||
| User I/Os | 331 pins | 331 pins | 331 pins |