IC FPGA CERTUSPRO-NX 484BGA Product overview: LFCPNX-100-9BBG484C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFCPNX-100-9BBG4
IC FPGA CERTUSPRO-NX 484BGA
CetrusPro™-NX Field Programmable Gate Array (FPGA) IC 313 3833856 96000 484-LFBGA
IC FPGA CERTUSPRO-NX 484BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LFCPNX-100-9BBG484C | 220-LFCPNX-100-9BBG484C-ND | LFCPNX-100-9BBG484C | LFCPNX-100-9BBG484C |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 96000 | 96000 | ||
| Package Type | Other; Tray | Other; 484-LFBGA | Other; 484-LFBGA | |
| Pins | 484 | 484 | ||
| Internal Frequency | 500 MHz | |||
| User I/Os | 299 pins | 313 pins |