ECP2 Field Programmable Gate Array (FPGA) IC 297 226304 12000 484-BBGA
IC FPGA 297 I/O 484FBGA
IC FPGA 297 I/O 484FBGA
ECP2 Field Programmable Gate Array (FPGA) IC 297 226304 12000 484-BBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LFE2-12E-6F484I-ND | LFE2-12E-6F484I | LFE2-12E-6F484I | LFE2-12E-6F484I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; 484-BBGA | ||
| Pins | 484 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other | Other; 1.14V ~ 1.26V |