Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778419-LCMXO640E-3FT
Series: MachXO
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 159
Number of LABs/CLBs: 80
Number of Logic Elements/Cells: 640
Family Name: LCMXO640
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): XCR3320-7BG256C; XCR3320-8BG256I; XCR3320-10BG256C; LCMXO640E-3FT256C;
Introduction Date: April 05, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
MachXO Field Programmable Gate Array (FPGA) IC 159 640 256-LBGA
640EL, 500MHz FPGA, 159 I/O, 4.9ns, LBGA, 1.2V Product overview: LCMXO640E-3FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO640E-3FTN25
IC FPGA 159 I/O 256FTBGA
MachXO Field Programmable Gate Array (FPGA) IC 159 640 256-LBGA
IC FPGA 159 I/O 256FTBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 778419-LCMXO640E-3FTN256C | 220-1535-ND | 696-LCMXO640E-3FTN256C | LCMXO640E-3FTN256C | LCMXO640E-3FTN256C | LCMXO640E-3FTN256C |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO640E-3FTN256C | FPGAs (Field Programmable Gate Array) | 500MHz 1.2V FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 640 | 640 | 640 | 640 | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.14 V ~ 1.26 V | Other; 1.2V | Other | Other; 1.14V ~ 1.26V | ||
| Package Type | Other; 256-LBGA | Other; LBGA | Other; 256-LBGA | |||
| Pins | 256 |