Lattice Semiconductor Corporation 357MHz FPGA Programmable Logic Device LFE2-12E-6QN208I

Description
Field Programmable Gate Array, 357MHz, 12000-Cell, PQFP208, 28 X 28 MM, LEAD FREE, PLASTIC, QFP-208 Product overview: LFE2-12E-6QN208I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-12E-6QN208I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 357MHz, 12000-Cell, PQFP208, 28 X 28 MM, LEAD FREE, PLASTIC, QFP-208 Product overview: LFE2-12E-6QN208I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-12E-6QN208I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
357MHz FPGA Programmable Logic Device - 696-LFE2-12E-6QN208I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
357MHz FPGA Programmable Logic Device
696-LFE2-12E-6QN208I
357MHz FPGA Programmable Logic Device 696-LFE2-12E-6QN208I
Field Programmable Gate Array, 357MHz, 12000-Cell, PQFP208, 28 X 28 MM, LEAD FREE, PLASTIC, QFP-208 Product overview: LFE2-12E-6QN208I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-12E-6QN208I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 357MHz, 12000-Cell, PQFP208, 28 X 28 MM, LEAD FREE, PLASTIC, QFP-208 Product overview: LFE2-12E-6QN208I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 357MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 357MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-12E-6QN208I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12E-6QN208I - 206183-LFE2-12E-6QN208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12E-6QN208I
206183-LFE2-12E-6QN208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12E-6QN208I 206183-LFE2-12E-6QN208I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 206183-LFE2-12E-6QN2 08I Mounting: SMD (SMT) Number of I/O: 131 Number of LABs/CLBs: 1500 Number of Logic Elements/Cells: 12000 Total RAM Bits: 226304 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.14 V to 1.26 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 206183-LFE2-12E-6QN208I
Mounting: SMD (SMT)
Number of I/O: 131
Number of LABs/CLBs: 1500
Number of Logic Elements/Cells: 12000
Total RAM Bits: 226304
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 1.14 V to 1.26 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE2-12E-6QN208I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LFE2-12E-6QN208I-ND
FPGAs (Field Programmable Gate Array) LFE2-12E-6QN208I-ND
ECP2 Field Programmable Gate Array (FPGA) IC 131 226304 12000 208-BFQFP

ECP2 Field Programmable Gate Array (FPGA) IC 131 226304 12000 208-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - LFE2-12E-6QN208I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2-12E-6QN208I
FPGAs (Field Programmable Gate Array) LFE2-12E-6QN208I
ECP2 Field Programmable Gate Array (FPGA) IC 131 226304 12000 208-BFQFP

ECP2 Field Programmable Gate Array (FPGA) IC 131 226304 12000 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12E-6QN208I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2-12E-6QN208I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2-12E-6QN208I
IC FPGA 131 I/O 208QFP

IC FPGA 131 I/O 208QFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12E-6QN208I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2-12E-6QN208I
Embedded - FPGAs (Field Programmable Gate Array) LFE2-12E-6QN208I
IC FPGA 131 I/O 208QFP

IC FPGA 131 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LFE2-12E-6QN208I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LFE2-12E-6QN208I
FPGAs (Field Programmable Gate Array) LFE2-12E-6QN208I
IC FPGA 131 I/O 208QFP

IC FPGA 131 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LFE2-12E-6QN208I 206183-LFE2-12E-6QN208I LFE2-12E-6QN208I-ND LFE2-12E-6QN208I LFE2-12E-6QN208I LFE2-12E-6QN208I LFE2-12E-6QN208I
Product Name 357MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-12E-6QN208I FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 12000 12000 12000 12000
Package Type Other; PQFP QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
User I/Os 131 pins 131 pins 131 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data