Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LFE2-20E-5FN256C

Description
ECP2 Field Programmable Gate Array (FPGA) IC 193 282624 21000 256-BGA
Request a Quote Datasheet
Description
ECP2 Field Programmable Gate Array (FPGA) IC 193 282624 21000 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 220-1200-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1200-ND
FPGAs (Field Programmable Gate Array) 220-1200-ND
ECP2 Field Programmable Gate Array (FPGA) IC 193 282624 21000 256-BGA

ECP2 Field Programmable Gate Array (FPGA) IC 193 282624 21000 256-BGA

Buy Now Datasheet
311MHz FPGA Programmable Logic Device - 696-LFE2-20E-5FN256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
311MHz FPGA Programmable Logic Device
696-LFE2-20E-5FN256C
311MHz FPGA Programmable Logic Device 696-LFE2-20E-5FN256C
Field Programmable Gate Array, 311MHz, 20000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FPBGA-256 Product overview: LFE2-20E-5FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-20E-5FN256C can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 311MHz, 20000-Cell, PBGA256, 17 X 17 MM, LEAD FREE, FPBGA-256 Product overview: LFE2-20E-5FN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 311MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 311MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LFE2-20E-5FN256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20E-5FN256C - 759512-LFE2-20E-5FN256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20E-5FN256C
759512-LFE2-20E-5FN256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20E-5FN256C 759512-LFE2-20E-5FN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 759512-LFE2-20E-5FN2 56C Series: ECP2 Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.26 V Number of I/O: 193 Number of LABs/CLBs: 2625 Number of Logic Elements/Cells: 21000 Total RAM Bits: 282624 Family Name: ECP2-20 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): A3P600L-1FGG256; A3P250L-1FGG256I; A3P250L-FG256Y; Introduction Date: February 07, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 759512-LFE2-20E-5FN256C
Series: ECP2
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.26 V
Number of I/O: 193
Number of LABs/CLBs: 2625
Number of Logic Elements/Cells: 21000
Total RAM Bits: 282624
Family Name: ECP2-20
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): A3P600L-1FGG256; A3P250L-1FGG256I; A3P250L-FG256Y;
Introduction Date: February 07, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20E-5FN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LFE2-20E-5FN256C
Embedded - FPGAs (Field Programmable Gate Array) LFE2-20E-5FN256C
IC FPGA 193 I/O 256FBGA

IC FPGA 193 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20E-5FN256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LFE2-20E-5FN256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LFE2-20E-5FN256C
IC FPGA 193 I/O 256FBGA

IC FPGA 193 I/O 256FBGA

Supplier's Site
FPGA LatticeECP2 Family 21000 Cells 90nm Technology 1.2V 256-Pin FBGA - 477-LFE2-20E-5FN256C - Utmel Electronic Limited
Hong Kong, China
FPGA LatticeECP2 Family 21000 Cells 90nm Technology 1.2V 256-Pin FBGA
477-LFE2-20E-5FN256C
FPGA LatticeECP2 Family 21000 Cells 90nm Technology 1.2V 256-Pin FBGA 477-LFE2-20E-5FN256C
FPGA LatticeECP2 Family 21000 Cells 90nm Technology 1.2V 256-Pin FBGA

FPGA LatticeECP2 Family 21000 Cells 90nm Technology 1.2V 256-Pin FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LFE2-20E-5FN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LFE2-20E-5FN256C
FPGAs (Field Programmable Gate Array) LFE2-20E-5FN256C
ECP2 Field Programmable Gate Array (FPGA) IC 193 282624 21000 256-BGA

ECP2 Field Programmable Gate Array (FPGA) IC 193 282624 21000 256-BGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 220-1200-ND 696-LFE2-20E-5FN256C 759512-LFE2-20E-5FN256C LFE2-20E-5FN256C LFE2-20E-5FN256C 477-LFE2-20E-5FN256C LFE2-20E-5FN256C
Product Name FPGAs (Field Programmable Gate Array) 311MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LFE2-20E-5FN256C Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA LatticeECP2 Family 21000 Cells 90nm Technology 1.2V 256-Pin FBGA FPGAs (Field Programmable Gate Array)
Package Type Other; 256-BGA Other; BGA Other; 256-BGA Other; 256-BGA
Pins 256 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 21000 21000 21000 21000 21000
Unlock Full Specs
to access all available technical data